EDAC, Inc. Edgeboard Connectors 345-068-500-478

Description
"68 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"68 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-068-500-478-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-068-500-478-ND
Edgeboard Connectors 151-345-068-500-478-ND
"68 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"68 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 68Pos, Lug; Card Edge Connector Type Edac - 69AJ4883 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 68Pos, Lug; Card Edge Connector Type Edac
69AJ4883
Card Edge Conn, Single Side, 68Pos, Lug; Card Edge Connector Type Edac 69AJ4883
CARD EDGE CONN, SINGLE SIDE, 68POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 68POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-068-500-478-ND 69AJ4883
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 68Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Standard Edge Connectors - 2-530666-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Solder Eyelet
Mounting Board Mount
View Details
5 suppliers
PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Polarized Nano Connectors - COTS - A79613-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers