EDAC, Inc. Card Edge Conn, Dual Side, 68Pos, Lug; Card Edge Connector Type Edac 345-068-500-203

Description
CARD EDGE CONN, DUAL SIDE, 68POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 68POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 68Pos, Lug (part number 69AJ2903) features a 0.100,Äù (2.54mm) contact pitch and is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. This connector is rated for a dielectric withstanding voltage of 1200 V AC rms at sea level between adjacent contacts and offers a minimum insulation resistance of 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The insertion force is capped at 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N) per contact pair. The connector is available in single or dual row configurations and offers various mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 68Pos, Lug (part number 69AJ2903) features a 0.100,Äù (2.54mm) contact pitch and is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. This connector is rated for a dielectric withstanding voltage of 1200 V AC rms at sea level between adjacent contacts and offers a minimum insulation resistance of 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The insertion force is capped at 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N) per contact pair. The connector is available in single or dual row configurations and offers various mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 68Pos, Lug; Card Edge Connector Type Edac - 69AJ2903 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 68Pos, Lug; Card Edge Connector Type Edac
69AJ2903
Card Edge Conn, Dual Side, 68Pos, Lug; Card Edge Connector Type Edac 69AJ2903
CARD EDGE CONN, DUAL SIDE, 68POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 68POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ2903
Product Name Card Edge Conn, Dual Side, 68Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAVK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Module connector - MS6-9-ARMV-EX - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details