EDAC, Inc. Card Edge Conn, Single Side, 68Pos, Lug; Card Edge Connector Type Edac 345-068-500-158

Description
CARD EDGE CONN, SINGLE SIDE, 68POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 68POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 69AJ6825, features a single side configuration with 68 positions and is designed for a card thickness of 1.57mm. It utilizes a UL 94V-0 thermoplastic polyester insulator and has copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable connectivity. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. Operating temperature ranges from -40°C to +105°C, making it suitable for various environments. The connector has a contact spacing of 0.100,Äù (2.54mm) and a row spacing of 0.200,Äù (5.08mm). It accepts a printed circuit board thickness of 0.062,Äù (1.57mm) and offers multiple termination options, including P.C. tail and wire wrap. The connector is RoHS compliant and UL certified, providing assurance of its quality and environmental standards. Various mounting options are available, including flush or offset lugs, enhancing its versatility for different applications.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 69AJ6825, features a single side configuration with 68 positions and is designed for a card thickness of 1.57mm. It utilizes a UL 94V-0 thermoplastic polyester insulator and has copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable connectivity. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. Operating temperature ranges from -40°C to +105°C, making it suitable for various environments. The connector has a contact spacing of 0.100,Äù (2.54mm) and a row spacing of 0.200,Äù (5.08mm). It accepts a printed circuit board thickness of 0.062,Äù (1.57mm) and offers multiple termination options, including P.C. tail and wire wrap. The connector is RoHS compliant and UL certified, providing assurance of its quality and environmental standards. Various mounting options are available, including flush or offset lugs, enhancing its versatility for different applications.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 68Pos, Lug; Card Edge Connector Type Edac - 69AJ6825 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 68Pos, Lug; Card Edge Connector Type Edac
69AJ6825
Card Edge Conn, Single Side, 68Pos, Lug; Card Edge Connector Type Edac 69AJ6825
CARD EDGE CONN, SINGLE SIDE, 68POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 68POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ6825
Product Name Card Edge Conn, Single Side, 68Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Banana Socket to Mini Banana Socket, Adapter - 8032 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) St. Connector for RG316 Cable - ET-SFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details