EDAC, Inc. Card Conn, Single Side, 67Pos, Wire Wrap; Card Edge Connector Type Edac 345-067-544-688

Description
CARD CONN, SINGLE SIDE, 67POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:67 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD CONN, SINGLE SIDE, 67POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:67 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Single Side, 67Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ2894 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 67Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ2894
Card Conn, Single Side, 67Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ2894
CARD CONN, SINGLE SIDE, 67POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:67 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 67POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:67 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ2894
Product Name Card Conn, Single Side, 67Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - CAB.M19.GLA.C72AZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
2 suppliers