EDAC, Inc. Card Edge Conn, Single Side, 67Pos, Lug; Card Edge Connector Type Edac 345-067-500-688

Description
CARD EDGE CONN, SINGLE SIDE, 67POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:67 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 67POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:67 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 67Pos, Lug; Card Edge Connector Type Edac - 70AJ4297 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 67Pos, Lug; Card Edge Connector Type Edac
70AJ4297
Card Edge Conn, Single Side, 67Pos, Lug; Card Edge Connector Type Edac 70AJ4297
CARD EDGE CONN, SINGLE SIDE, 67POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:67 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 67POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:67 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ4297
Product Name Card Edge Conn, Single Side, 67Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details