EDAC, Inc. Card Conn, Dual Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac 345-066-559-808

Description
CARD CONN, DUAL SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD CONN, DUAL SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Dual Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ4288 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ4288
Card Conn, Dual Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ4288
CARD CONN, DUAL SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ4288
Product Name Card Conn, Dual Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Connectors - 5265757 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details