EDAC, Inc. Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac 345-066-559-101

Description
CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
Datasheet
Description
CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ4275 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ4275
Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ4275
CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ4275
Product Name Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1359-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details