The Card Conn Dual Side 66Pos Wire Wrap connector is designed for use with a card thickness of 1.57mm and features a total of 66 contacts. It is part of the 345 series and is compliant with RoHS standards. The connector has a right-angle body orientation and is intended for through-hole mounting. It utilizes a thermoplastic polyester insulator material rated UL 94V-0, ensuring durability and safety. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It operates effectively within a temperature range of -40°C to +105°C. The connector also includes automatic wire wrap positioning holes and offers various mounting options, including flush or offset lugs.
CARD CONN, DUAL SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69AJ4794 |
| Product Name | Card Conn, Dual Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |