EDAC, Inc. Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac 345-066-558-404

Description
CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
Datasheet
Description
CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ4791 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ4791
Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ4791
CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ4791
Product Name Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products