EDAC, Inc. Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac 345-066-542-112

Description
CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ4230 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ4230
Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ4230
CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ4230
Product Name Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Edge Connectors - 2-530666-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Solder Eyelet
Mounting Board Mount
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1426-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details