EDAC, Inc. Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac 345-066-541-101

Description
CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ4217 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ4217
Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ4217
CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ4217
Product Name Card Conn, Single Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Male BNC to Female BNC Adapter, 10 dB Attenuation - AT-10 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details