The Card Conn Dual Side 66Pos Wire Wrap connector, part number 69AJ4729, features a 0.100,Äù (2.54mm) pitch and is designed for dual row configurations. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. The operating temperature range for this connector is -40°C to +105°C. It accepts a nominal P.C. board thickness of 0.062,Äù (1.57mm) and features automatic wire wrap positioning holes. The connector is RoHS compliant and UL certified, making it suitable for various applications. It offers multiple mounting options, including flush or offset lugs, and can accommodate polarizing keys for proper alignment. This connector is ideal for projects requiring reliable electrical connections in a compact form factor.
CARD CONN, DUAL SIDE, 66POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69AJ4729 |
| Product Name | Card Conn, Dual Side, 66Pos, Wire Wrap; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |