EDAC, Inc. Card Edge Conn, Single Side, 66Pos, Th; Card Edge Connector Type Edac 345-066-524-104

Description
CARD EDGE CONN, SINGLE SIDE, 66POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 66POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 66Pos, Th; Card Edge Connector Type Edac - 70AJ4191 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 66Pos, Th; Card Edge Connector Type Edac
70AJ4191
Card Edge Conn, Single Side, 66Pos, Th; Card Edge Connector Type Edac 70AJ4191
CARD EDGE CONN, SINGLE SIDE, 66POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 66POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ4191
Product Name Card Edge Conn, Single Side, 66Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Heavy-Duty, Large Wire Diameter - 9214 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Automotive Connector
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (F) St. Connector for RG213 Cable - ET-BFS-18 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details