EDAC, Inc. Card Edge Conn, Single Side, 66Pos, Th; Card Edge Connector Type Edac 345-066-523-478

Description
CARD EDGE CONN, SINGLE SIDE, 66POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 66POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 66Pos, Th; Card Edge Connector Type Edac - 70AJ4184 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 66Pos, Th; Card Edge Connector Type Edac
70AJ4184
Card Edge Conn, Single Side, 66Pos, Th; Card Edge Connector Type Edac 70AJ4184
CARD EDGE CONN, SINGLE SIDE, 66POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 66POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ4184
Product Name Card Edge Conn, Single Side, 66Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details