EDAC, Inc. Card Edge Conn, Single Side, 66Pos, Lug; Card Edge Connector Type Edac 345-066-500-178

Description
CARD EDGE CONN, SINGLE SIDE, 66POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 66POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 66Pos, Lug; Card Edge Connector Type Edac - 70AJ4143 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 66Pos, Lug; Card Edge Connector Type Edac
70AJ4143
Card Edge Conn, Single Side, 66Pos, Lug; Card Edge Connector Type Edac 70AJ4143
CARD EDGE CONN, SINGLE SIDE, 66POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 66POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ4143
Product Name Card Edge Conn, Single Side, 66Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - M209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details