EDAC, Inc. Edgeboard Connectors 345-065-544-407

Description
"65 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"65 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-065-544-407-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-065-544-407-ND
Edgeboard Connectors 151-345-065-544-407-ND
"65 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"65 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 65Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ4667 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 65Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ4667
Card Conn, Single Side, 65Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ4667
CARD CONN, SINGLE SIDE, 65POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:65 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 65POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:65 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-065-544-407-ND 69AJ4667
Product Name Edgeboard Connectors Card Conn, Single Side, 65Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A99267-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PwrBlade ® - 51915-065LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
Turret Connectors - 36-11310-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details