EDAC, Inc. Card Edge Conn, Single Side, 65Pos, Th; Card Edge Connector Type Edac 345-065-524-403

Description
CARD EDGE CONN, SINGLE SIDE, 65POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:65 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 65POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:65 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 65Pos, Th; Card Edge Connector Type Edac - 70AJ2172 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 65Pos, Th; Card Edge Connector Type Edac
70AJ2172
Card Edge Conn, Single Side, 65Pos, Th; Card Edge Connector Type Edac 70AJ2172
CARD EDGE CONN, SINGLE SIDE, 65POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:65 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 65POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:65 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ2172
Product Name Card Edge Conn, Single Side, 65Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers