EDAC, Inc. Card Edge Conn, Single Side, 65Pos, Th; Card Edge Connector Type Edac 345-065-521-102

Description
CARD EDGE CONN, SINGLE SIDE, 65POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:65 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 65POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:65 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 65Pos, Th; Card Edge Connector Type Edac - 70AJ2158 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 65Pos, Th; Card Edge Connector Type Edac
70AJ2158
Card Edge Conn, Single Side, 65Pos, Th; Card Edge Connector Type Edac 70AJ2158
CARD EDGE CONN, SINGLE SIDE, 65POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:65 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 65POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:65 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ2158
Product Name Card Edge Conn, Single Side, 65Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1849-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Modular Connectors / Ethernet Connectors - 221T50F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 50
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1561 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers