EDAC, Inc. Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac 345-064-558-202

Description
CARD CONN, DUAL SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD CONN, DUAL SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ2121 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ2121
Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ2121
CARD CONN, DUAL SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ2121
Product Name Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF018 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details