EDAC, Inc. Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac 345-064-544-201

Description
CARD CONN, DUAL SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
CARD CONN, DUAL SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ4573 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ4573
Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ4573
CARD CONN, DUAL SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ4573
Product Name Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2923C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details