EDAC, Inc. Card Conn, Single Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac 345-064-541-603

Description
CARD CONN, SINGLE SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD CONN, SINGLE SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Single Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ4556 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ4556
Card Conn, Single Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ4556
CARD CONN, SINGLE SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ4556
Product Name Card Conn, Single Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details