EDAC, Inc. Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac 345-064-541-208

Description
CARD CONN, DUAL SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
CARD CONN, DUAL SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ2078 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ2078
Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ2078
CARD CONN, DUAL SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ2078
Product Name Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC4 DIN Medium/High-Current Connectors - XC4F-3213 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Wrapping
View Details
SPEC Pak ® Mid Power Panel Mount Receptacle Gasket - 115129P1 - Anderson Power Products
Specs
Mounting Panel Mount
View Details
3 suppliers