EDAC, Inc. Card Edge Conn, Single Side, 64Pos, Th; Card Edge Connector Type Edac 345-064-524-607

Description
CARD EDGE CONN, SINGLE SIDE, 64POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 64POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 64Pos, Th; Card Edge Connector Type Edac - 69AJ4533 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 64Pos, Th; Card Edge Connector Type Edac
69AJ4533
Card Edge Conn, Single Side, 64Pos, Th; Card Edge Connector Type Edac 69AJ4533
CARD EDGE CONN, SINGLE SIDE, 64POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 64POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ4533
Product Name Card Edge Conn, Single Side, 64Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male Connector - SALE-8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) St. Edge PCB Mount Connector (NICKEL PLATED) - ET-SFS-EPC-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details