EDAC, Inc. Card Edge Conn, Dual Side, 64Pos, Lug; Card Edge Connector Type Edac 345-064-500-201

Description
CARD EDGE CONN, DUAL SIDE, 64POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 64POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 64Pos, Lug; Card Edge Connector Type Edac - 69AJ2525 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 64Pos, Lug; Card Edge Connector Type Edac
69AJ2525
Card Edge Conn, Dual Side, 64Pos, Lug; Card Edge Connector Type Edac 69AJ2525
CARD EDGE CONN, DUAL SIDE, 64POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 64POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ2525
Product Name Card Edge Conn, Dual Side, 64Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - TE-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
BNC Female Connector - SALE-8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details