EDAC, Inc. Card Edge Conn, Single Side, 64Pos, Lug; Card Edge Connector Type Edac 345-064-500-107

Description
CARD EDGE CONN, SINGLE SIDE, 64POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 64POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 64Pos, Lug; Card Edge Connector Type Edac - 69AJ2524 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 64Pos, Lug; Card Edge Connector Type Edac
69AJ2524
Card Edge Conn, Single Side, 64Pos, Lug; Card Edge Connector Type Edac 69AJ2524
CARD EDGE CONN, SINGLE SIDE, 64POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 64POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ2524
Product Name Card Edge Conn, Single Side, 64Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 66F3886 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers