EDAC, Inc. Card Conn, Single Side, 63Pos, Wire Wrap; Card Edge Connector Type Edac 345-063-540-102

Description
CARD CONN, SINGLE SIDE, 63POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD CONN, SINGLE SIDE, 63POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Single Side, 63Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ6387 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 63Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ6387
Card Conn, Single Side, 63Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ6387
CARD CONN, SINGLE SIDE, 63POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 63POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ6387
Product Name Card Conn, Single Side, 63Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products