EDAC, Inc. Card Edge Conn, Single Side, 63Pos, Th; Card Edge Connector Type Edac 345-063-525-178

Description
CARD EDGE CONN, SINGLE SIDE, 63POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 63POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 63Pos, Th; Card Edge Connector Type Edac - 72AJ8831 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 63Pos, Th; Card Edge Connector Type Edac
72AJ8831
Card Edge Conn, Single Side, 63Pos, Th; Card Edge Connector Type Edac 72AJ8831
CARD EDGE CONN, SINGLE SIDE, 63POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 63POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AJ8831
Product Name Card Edge Conn, Single Side, 63Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Circular Connector Assemblies - 2171-KVI-CP-3-SSD-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line); Panel Mount
Voltage Rating 60 volts
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details