EDAC, Inc. Card Edge Conn, Single Side, 63Pos, Th; Card Edge Connector Type Edac 345-063-520-158

Description
CARD EDGE CONN, SINGLE SIDE, 63POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 63POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 63Pos, Th; Card Edge Connector Type Edac - 70AJ3891 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 63Pos, Th; Card Edge Connector Type Edac
70AJ3891
Card Edge Conn, Single Side, 63Pos, Th; Card Edge Connector Type Edac 70AJ3891
CARD EDGE CONN, SINGLE SIDE, 63POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 63POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ3891
Product Name Card Edge Conn, Single Side, 63Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1562 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers