EDAC, Inc. Card Edge Conn, Single Side, 63Pos, Lug; Card Edge Connector Type Edac 345-063-500-603

Description
CARD EDGE CONN, SINGLE SIDE, 63POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 63POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 63Pos, Lug; Card Edge Connector Type Edac - 70AJ3887 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 63Pos, Lug; Card Edge Connector Type Edac
70AJ3887
Card Edge Conn, Single Side, 63Pos, Lug; Card Edge Connector Type Edac 70AJ3887
CARD EDGE CONN, SINGLE SIDE, 63POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 63POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ3887
Product Name Card Edge Conn, Single Side, 63Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
B Series: Robust Modular Rectangular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details