EDAC, Inc. Edgeboard Connectors 345-063-500-112

Description
"63 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"63 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-063-500-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-063-500-112-ND
Edgeboard Connectors 151-345-063-500-112-ND
"63 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"63 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 63Pos, Lug; Card Edge Connector Type Edac - 69AJ6360 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 63Pos, Lug; Card Edge Connector Type Edac
69AJ6360
Card Edge Conn, Single Side, 63Pos, Lug; Card Edge Connector Type Edac 69AJ6360
CARD EDGE CONN, SINGLE SIDE, 63POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 63POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:63 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-063-500-112-ND 69AJ6360
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 63Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200802BALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A99352-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole
View Details