EDAC, Inc. Card Conn, Dual Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac 345-062-559-803

Description
CARD CONN, DUAL SIDE, 62POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD CONN, DUAL SIDE, 62POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Dual Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ3880 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ3880
Card Conn, Dual Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ3880
CARD CONN, DUAL SIDE, 62POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 62POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ3880
Product Name Card Conn, Dual Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products