The Card Conn Dual Side 62Pos Wire Wrap connector, part number 70AJ3863, is designed for use with a 0.100,Äù (2.54mm) pitch and accommodates a card thickness of 1.57mm. It features a dual row configuration with 62 contacts and is suitable for through-hole mounting. The connector is constructed from UL 94V-0 thermoplastic polyester, ensuring durability and compliance with RoHS standards. Key specifications include a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and a dielectric withstand voltage of 1200 V AC rms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tails, and offers multiple mounting options, including flush and offset lugs. Additionally, it includes automatic wire wrap positioning holes and accepts polarizing keys for proper alignment. This connector is suitable for applications requiring reliable electrical connections in a compact form factor.
CARD CONN, DUAL SIDE, 62POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70AJ3863 |
| Product Name | Card Conn, Dual Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |