EDAC, Inc. Edgeboard Connectors 345-062-544-503

Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-062-544-503-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-062-544-503-ND
Edgeboard Connectors 151-345-062-544-503-ND
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ6316 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ6316
Card Conn, Dual Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ6316
CARD CONN, DUAL SIDE, 62POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 62POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-062-544-503-ND 69AJ6316
Product Name Edgeboard Connectors Card Conn, Dual Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

SAS & MiniSAS - 1888174-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers
D-Sub Connector Assemblies - 2262-A50019-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Screw Connectors - 36-1299-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details