EDAC, Inc. Edgeboard Connectors 345-062-542-612

Description
"62 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"62 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-062-542-612-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-062-542-612-ND
Edgeboard Connectors 151-345-062-542-612-ND
"62 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"62 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ2404 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ2404
Card Conn, Single Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ2404
CARD CONN, SINGLE SIDE, 62POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 62POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-062-542-612-ND 69AJ2404
Product Name Edgeboard Connectors Card Conn, Single Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1598-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
High Speed Backplane Connectors - 1410141-1 - TE Connectivity
Specs
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
View Details
5 suppliers
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50015-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details