The Card Conn, Single Side, 62Pos, Wire Wrap connector is part of the 345 series and features a 0.100,Äù (2.54mm) pitch. It is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm) and has a high-profile insulator body measuring 0.600,Äù (15.24mm). The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, backed by nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tails, and offers multiple mounting configurations, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a variety of applications.
"62 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 62POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-062-542-188-ND | 70AJ1877 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |