The Card Conn Dual Side 62Pos Wire Wrap connector, part number 69AJ4342, features a 0.100,Äù (2.54mm) pitch and is designed for dual row configurations. It accommodates a card thickness of 0.062,Äù (1.57mm) and offers a current rating of 3 amps. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector has a maximum contact resistance of 10 milliohms and a dielectric withstand voltage of 1200 V AC rms. It operates effectively within a temperature range of -40°C to +105°C. The insertion force is rated at a maximum of 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N). This connector is RoHS compliant and UL certified, making it suitable for various applications requiring reliable electrical connections. It also includes automatic wire wrap positioning holes and offers multiple mounting options, including flush or offset lugs.
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 62POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-062-541-212-ND | 69AJ4342 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |