"62 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE SIDE, 62POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-062-525-607-ND | 72AJ8826 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 62Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |