EDAC, Inc. Edgeboard Connectors 345-062-521-804

Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 345-062-521-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
345-062-521-804-ND
Edgeboard Connectors 345-062-521-804-ND
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac - 85H6699 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac
85H6699
Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac 85H6699
CARD EDGE CONN, DUAL SIDE, 62POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 62POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 345-062-521-804-ND 85H6699
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 62 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCT-ML4G-S-01 - kTB Solutions
Specs
Connector Type TNC; TNC Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Jack Plugs & Sockets - 449332 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details