EDAC, Inc. Edgeboard Connectors 345-062-521-803

Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-062-521-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-062-521-803-ND
Edgeboard Connectors 151-345-062-521-803-ND
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac - 69AJ2356 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac
69AJ2356
Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac 69AJ2356
CARD EDGE CONN, DUAL SIDE, 62POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 62POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-062-521-803-ND 69AJ2356
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 62 #
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Category RF and Microwave Connector
Connector Type MCX; MMCX; SMA; SMB; SMC
Termination Through Hole
View Details
PCB Connectors - NCV-FYG-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Jack Plugs & Sockets - 1902956 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details