EDAC, Inc. Edgeboard Connectors 345-062-521-101

Description
"62 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"62 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-062-521-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-062-521-101-ND
Edgeboard Connectors 151-345-062-521-101-ND
"62 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"62 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 62Pos, Th; Card Edge Connector Type Edac - 70AJ3769 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 62Pos, Th; Card Edge Connector Type Edac
70AJ3769
Card Edge Conn, Single Side, 62Pos, Th; Card Edge Connector Type Edac 70AJ3769
CARD EDGE CONN, SINGLE SIDE, 62POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 62POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-062-521-101-ND 70AJ3769
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 62Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Connectors - 1122634 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1455-1-ND - DigiKey
Specs
Mounting Through Hole
View Details