EDAC, Inc. Edgeboard Connectors 345-061-544-404

Description
"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-061-544-404-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-061-544-404-ND
Edgeboard Connectors 151-345-061-544-404-ND
"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 61Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ6220 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 61Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ6220
Card Conn, Single Side, 61Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ6220
CARD CONN, SINGLE SIDE, 61POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:61 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 61POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:61 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-061-544-404-ND 69AJ6220
Product Name Edgeboard Connectors Card Conn, Single Side, 61Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1731118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-083LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details