EDAC, Inc. Edgeboard Connectors 345-061-523-458

Description
"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-061-523-458-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-061-523-458-ND
Edgeboard Connectors 151-345-061-523-458-ND
"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 61Pos, Th; Card Edge Connector Type Edac - 70AJ3709 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 61Pos, Th; Card Edge Connector Type Edac
70AJ3709
Card Edge Conn, Single Side, 61Pos, Th; Card Edge Connector Type Edac 70AJ3709
CARD EDGE CONN, SINGLE SIDE, 61POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:61 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 61POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:61 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-061-523-458-ND 70AJ3709
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 61Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

1.5A 500V Electronic Connector - 407-100669-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Press-Fit
Voltage Rating 500 volts
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1425-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28300-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details