EDAC, Inc. Edgeboard Connectors 345-061-500-608

Description
"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-061-500-608-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-061-500-608-ND
Edgeboard Connectors 151-345-061-500-608-ND
"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 61Pos, Lug; Card Edge Connector Type Edac - 69AJ2262 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 61Pos, Lug; Card Edge Connector Type Edac
69AJ2262
Card Edge Conn, Single Side, 61Pos, Lug; Card Edge Connector Type Edac 69AJ2262
CARD EDGE CONN, SINGLE SIDE, 61POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:61 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 61POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:61 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-061-500-608-ND 69AJ2262
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 61Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data