The Card Conn, Single Side, 60Pos, Wire Wrap connector (part number 69AJ2236) features a 0.100,Äù (2.54mm) pitch and is designed for use with a 0.062,Äù (1.57mm) nominal thickness printed circuit board. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. Contact plating consists of gold on the mating area and tin on the tails, with nickel underplating. The connector is rated for a dielectric withstanding voltage of 1200 V AC rms and an insulation resistance of 5000 megaohms minimum. It operates effectively within a temperature range of -40°C to +105°C. The connector offers various termination options, including wire wrap and P.C. tail configurations, and is available in single or dual row configurations. It is RoHS compliant and UL certified, making it suitable for a wide range of applications.
"60 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 60POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-060-558-688-ND | 69AJ2236 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 60Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |