The Card Conn Dual Side 60Pos Wire Wrap connector, part number 69AJ6161, is designed for use with a card thickness of 1.57mm and features a total of 60 contacts. It utilizes a 0.100,Äù (2.54mm) pitch and is suitable for through-hole mounting with a right-angle body orientation. The connector is constructed from UL 94V-0 thermoplastic polyester and features copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms, and it offers a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C. This connector is RoHS compliant and UL certified, making it suitable for various applications requiring reliable connectivity.
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 60POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-060-558-508-ND | 69AJ6161 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 60Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |