EDAC, Inc. Edgeboard Connectors 345-060-544-558

Description
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-060-544-558-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-060-544-558-ND
Edgeboard Connectors 151-345-060-544-558-ND
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 60Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ6136 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 60Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ6136
Card Conn, Dual Side, 60Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ6136
CARD CONN, DUAL SIDE, 60POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 60POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-060-544-558-ND 69AJ6136
Product Name Edgeboard Connectors Card Conn, Dual Side, 60Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data