EDAC, Inc. Edgeboard Connectors 345-060-544-412

Description
"60 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"60 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-060-544-412-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-060-544-412-ND
Edgeboard Connectors 151-345-060-544-412-ND
"60 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"60 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 60Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ1699 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 60Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ1699
Card Conn, Single Side, 60Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ1699
CARD CONN, SINGLE SIDE, 60POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 60POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-060-544-412-ND 70AJ1699
Product Name Edgeboard Connectors Card Conn, Single Side, 60Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1455-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
PCB Sockets - 1731153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details