EDAC, Inc. Edgeboard Connectors 345-060-524-888

Description
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-060-524-888-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-060-524-888-ND
Edgeboard Connectors 151-345-060-524-888-ND
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 60Pos, Th; Card Edge Connector Type Edac - 69AJ2160 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60Pos, Th; Card Edge Connector Type Edac
69AJ2160
Card Edge Conn, Dual Side, 60Pos, Th; Card Edge Connector Type Edac 69AJ2160
CARD EDGE CONN, DUAL SIDE, 60POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 60POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-060-524-888-ND 69AJ2160
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 60Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 60 #
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 3316409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-117LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50016-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details