EDAC, Inc. Edgeboard Connectors 345-060-524-688

Description
"60 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"60 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-060-524-688-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-060-524-688-ND
Edgeboard Connectors 151-345-060-524-688-ND
"60 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"60 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 60Pos, Th; Card Edge Connector Type Edac - 69AJ4135 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 60Pos, Th; Card Edge Connector Type Edac
69AJ4135
Card Edge Conn, Single Side, 60Pos, Th; Card Edge Connector Type Edac 69AJ4135
CARD EDGE CONN, SINGLE SIDE, 60POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 60POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-060-524-688-ND 69AJ4135
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 60Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-102618-8 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade+ ® - 10106262-B000A01LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details