The Card Edge Connector, part number 70AJ1673, is a single-sided connector with 60 positions and a 0.100,Äù (2.54mm) pitch. It is designed to accommodate a printed circuit board with a nominal thickness of 0.062,Äù (1.57mm). The connector features a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The contacts are made of copper alloy with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C. This connector offers various termination options, including P.C. tail and wire wrap, and supports both single and dual row configurations. It is RoHS compliant and UL certified, making it suitable for a wide range of applications. The connector also includes features such as automatic wire wrap positioning holes and options for mounting lugs, providing flexibility in installation.
"60 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE SIDE, 60POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-060-524-402-ND | 70AJ1673 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 60Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |